Central Semiconductor Corp. Diodes - Zener - Single - CMPZ5260B TR CMPZ5260B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 104672-CMPZ5260B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 104672-CMPZ5260B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMPZ5260B TR - 104672-CMPZ5260B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5260B TR
104672-CMPZ5260B TR
Diodes - Zener - Single - CMPZ5260B TR 104672-CMPZ5260B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 104672-CMPZ5260B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 104672-CMPZ5260B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5260B TR
Zener Diodes CMPZ5260B TR
Zener Diodes 350mW Zener Diode 40.85V to 45.15V

Zener Diodes 350mW Zener Diode 40.85V to 45.15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 104672-CMPZ5260B TR CMPZ5260B TR
Product Name Diodes - Zener - Single - CMPZ5260B TR Zener Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 SOT-23
VZ 43 volts
ZZT 93 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7513685P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers