Central Semiconductor Corp. 30V 350MW SOT23 Zener Diode CMPZ5256B TR

Description
DIODE ZENER 30V 350MW SOT23 Product overview: CMPZ5256B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5256B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 350MW SOT23 Product overview: CMPZ5256B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5256B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 350MW SOT23 Zener Diode - 295-CMPZ5256B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 350MW SOT23 Zener Diode
295-CMPZ5256B TR
30V 350MW SOT23 Zener Diode 295-CMPZ5256B TR
DIODE ZENER 30V 350MW SOT23 Product overview: CMPZ5256B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5256B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 350MW SOT23 Product overview: CMPZ5256B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5256B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMPZ5256B TR - 771642-CMPZ5256B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5256B TR
771642-CMPZ5256B TR
Diodes - Zener - Single - CMPZ5256B TR 771642-CMPZ5256B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771642-CMPZ5256B TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 350mW Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 49 Ohm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771642-CMPZ5256B TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 350mW
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 49 Ohm
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5256B TR
Zener Diodes CMPZ5256B TR
Zener Diodes 350mW Zener Diode 28.5V to 31.5V

Zener Diodes 350mW Zener Diode 28.5V to 31.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZ5256B TR 771642-CMPZ5256B TR CMPZ5256B TR
Product Name 30V 350MW SOT23 Zener Diode Diodes - Zener - Single - CMPZ5256B TR Zener Diodes
Package Reel package SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1N4748A,133TB-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details