Central Semiconductor Corp. 25V 350MW SOT23 Zener Diode CMPZ5253B TR

Description
DIODE ZENER 25V 350MW SOT23 Product overview: CMPZ5253B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5253B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 25V 350MW SOT23 Product overview: CMPZ5253B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5253B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 350MW SOT23 Zener Diode - 295-CMPZ5253B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 350MW SOT23 Zener Diode
295-CMPZ5253B TR
25V 350MW SOT23 Zener Diode 295-CMPZ5253B TR
DIODE ZENER 25V 350MW SOT23 Product overview: CMPZ5253B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5253B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 25V 350MW SOT23 Product overview: CMPZ5253B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5253B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMPZ5253B TR - 050405-CMPZ5253B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5253B TR
050405-CMPZ5253B TR
Diodes - Zener - Single - CMPZ5253B TR 050405-CMPZ5253B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050405-CMPZ5253B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050405-CMPZ5253B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5253B TR
Zener Diodes CMPZ5253B TR
Zener Diodes 350mW Zener Diode 23.75V to 26.25V

Zener Diodes 350mW Zener Diode 23.75V to 26.25V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZ5253B TR 050405-CMPZ5253B TR CMPZ5253B TR
Product Name 25V 350MW SOT23 Zener Diode Diodes - Zener - Single - CMPZ5253B TR Zener Diodes
Package Reel - TR SOT23; SOT-23 SOT-23
ZZT 35 ohms 35 ohms
PD 350 milliwatts 350 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data