Zener Diode, 14V V(Z), 5%, 0.35W, Silicon, Unidirectional, SOT-23, 3 PIN Product overview: CMPZ5244B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.35W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.35W, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5244B can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162465-CMPZ5244B
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-CMPZ5244B | 1162465-CMPZ5244B |
| Product Name | 14V 0.35W SOT-23 Zener Diode | Diodes - Zener - Single - CMPZ5244B |
| PD | 0.3500 milliwatts |