Central Semiconductor Corp. SMD 12V 350mW SOT-23 Zener Diode CMPZ5242B TR

Description
Silicon Zener Diode Single 12V 5% 350mW 3-Pin SOT-23 Surface Mount T/R Product overview: CMPZ5242B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5242B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon Zener Diode Single 12V 5% 350mW 3-Pin SOT-23 Surface Mount T/R Product overview: CMPZ5242B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5242B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12V 350mW SOT-23 Zener Diode - 295-CMPZ5242B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12V 350mW SOT-23 Zener Diode
295-CMPZ5242B TR
SMD 12V 350mW SOT-23 Zener Diode 295-CMPZ5242B TR
Silicon Zener Diode Single 12V 5% 350mW 3-Pin SOT-23 Surface Mount T/R Product overview: CMPZ5242B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5242B TR can be used for catalog matching and distributor lookup.

Silicon Zener Diode Single 12V 5% 350mW 3-Pin SOT-23 Surface Mount T/R Product overview: CMPZ5242B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 12V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 12V, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5242B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMPZ5242B TR - 1029700-CMPZ5242B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5242B TR
1029700-CMPZ5242B TR
Diodes - Zener - Single - CMPZ5242B TR 1029700-CMPZ5242B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029700-CMPZ5242B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029700-CMPZ5242B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5242B TR
Zener Diodes CMPZ5242B TR
Zener Diodes 350mV 12V

Zener Diodes 350mV 12V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZ5242B TR 1029700-CMPZ5242B TR CMPZ5242B TR
Product Name SMD 12V 350mW SOT-23 Zener Diode Diodes - Zener - Single - CMPZ5242B TR Zener Diodes
Package Cut Tape SOT23; SOT-23 SOT-23
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data