Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029694-CMPZ5229B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Zener Diodes 350mW 4.3Vz 20mA 5.0uA IR 1.0Vr Zener
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1029694-CMPZ5229B TR | CMPZ5229B TR |
| Product Name | Diodes - Zener - Single - CMPZ5229B TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23 | SOT-23 |
| VZ | 4.3 volts | |
| ZZT | 22 ohms |