Central Semiconductor Corp. 3.9V 350MW SOT23 Zener Diode CMPZ5228B TR

Description
DIODE ZENER 3.9V 350MW SOT23 Product overview: CMPZ5228B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5228B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 350MW SOT23 Product overview: CMPZ5228B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5228B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 350MW SOT23 Zener Diode - 295-CMPZ5228B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 350MW SOT23 Zener Diode
295-CMPZ5228B TR
3.9V 350MW SOT23 Zener Diode 295-CMPZ5228B TR
DIODE ZENER 3.9V 350MW SOT23 Product overview: CMPZ5228B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5228B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 350MW SOT23 Product overview: CMPZ5228B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5228B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMPZ5228B TR - 013219-CMPZ5228B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5228B TR
013219-CMPZ5228B TR
Diodes - Zener - Single - CMPZ5228B TR 013219-CMPZ5228B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013219-CMPZ5228B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013219-CMPZ5228B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5228B TR
Zener Diodes CMPZ5228B TR
Zener Diodes 350mW Zener Diode 3.705V to 4.095V

Zener Diodes 350mW Zener Diode 3.705V to 4.095V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZ5228B TR 013219-CMPZ5228B TR CMPZ5228B TR
Product Name 3.9V 350MW SOT23 Zener Diode Diodes - Zener - Single - CMPZ5228B TR Zener Diodes
Package Reel - TR SOT23; SOT-23 SOT-23
ZZT 23 ohms 23 ohms
PD 350 milliwatts 350 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data