Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052691-CMPZ5227B TR
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): MMBZ5227BLT1H; MMBZ4621-E3-08; BZX84C3V6-HE3-08; AZ23C3V6-G3-08; MMBZ5225B-7-F; MMBZ5229ELT1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Zener Diodes 350mW Zener Diode 3.42V to 3.78V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1052691-CMPZ5227B TR | CMPZ5227B TR |
| Product Name | OEM Parts - OEM Parts (C - E) - CMPZ5227B TR | Zener Diodes |
| Package | SOT-23 |