Central Semiconductor Corp. Diodes - Zener - Single - CMPZ5226B TR CMPZ5226B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029693-CMPZ5226B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029693-CMPZ5226B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMPZ5226B TR - 1029693-CMPZ5226B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMPZ5226B TR
1029693-CMPZ5226B TR
Diodes - Zener - Single - CMPZ5226B TR 1029693-CMPZ5226B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029693-CMPZ5226B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029693-CMPZ5226B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMPZ5226B TR
Zener Diodes CMPZ5226B TR
Zener Diodes 350mW Zener Diode 3.135V to 3.465V

Zener Diodes 350mW Zener Diode 3.135V to 3.465V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1029693-CMPZ5226B TR CMPZ5226B TR
Product Name Diodes - Zener - Single - CMPZ5226B TR Zener Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 SOT-23
VZ 3.3 volts
ZZT 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4470US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B10J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers
Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details