DIODE ZENER 3V 350MW SOT23 Product overview: CMPZ5225B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ5225B TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 113597-CMPZ5225B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diodes 350mW Zener Diode 2.85V to 3.15V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 295-CMPZ5225B TR | 113597-CMPZ5225B TR | CMPZ5225B TR |
| Product Name | 3V 350MW SOT23 Zener Diode | Diodes - Zener - Single - CMPZ5225B TR | Zener Diodes |
| Package | Reel - TR | SOT23; SOT-23 | SOT-23 |
| ZZT | 29 ohms | 29 ohms | |
| PD | 350 milliwatts | 350 milliwatts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |