Central Semiconductor Corp. 15V 32Ohm 350mW SOT-23 Zener Diode CMPZ4702 TR

Description
Zener Diode Single 15V 5% 32Ohm 350mW 3-Pin SOT-23 T/R Product overview: CMPZ4702 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 32Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 32Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4702 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 15V 5% 32Ohm 350mW 3-Pin SOT-23 T/R Product overview: CMPZ4702 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 32Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 32Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4702 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 32Ohm 350mW SOT-23 Zener Diode - 295-CMPZ4702 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 32Ohm 350mW SOT-23 Zener Diode
295-CMPZ4702 TR
15V 32Ohm 350mW SOT-23 Zener Diode 295-CMPZ4702 TR
Zener Diode Single 15V 5% 32Ohm 350mW 3-Pin SOT-23 T/R Product overview: CMPZ4702 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 32Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 32Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4702 TR can be used for catalog matching and distributor lookup.

Zener Diode Single 15V 5% 32Ohm 350mW 3-Pin SOT-23 T/R Product overview: CMPZ4702 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 32Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 32Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4702 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242653-CMPZ4702 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242653-CMPZ4702 TR
Discrete Semiconductor Products 242653-CMPZ4702 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242653-CMPZ4702 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4702 Alternative Parts (Cross-Reference): CMPZ4702; CMPZ4702BK; MMBZ4702/E8; MMBZ4702; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242653-CMPZ4702 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZ4702
Alternative Parts (Cross-Reference): CMPZ4702; CMPZ4702BK; MMBZ4702/E8; MMBZ4702;
Introduction Date: September 30, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CMPZ4702 TR
Zener Diodes CMPZ4702 TR
Zener Diodes SM Zener 15V 350mW 16.3mA 0.05IR 11.4Vr

Zener Diodes SM Zener 15V 350mW 16.3mA 0.05IR 11.4Vr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMPZ4702 TR 242653-CMPZ4702 TR CMPZ4702 TR
Product Name 15V 32Ohm 350mW SOT-23 Zener Diode Discrete Semiconductor Products Zener Diodes
Package SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1175 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details