Central Semiconductor Corp. Discrete Semiconductor Products CMPZ4699TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242652-CMPZ4699TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4699 Alternative Parts (Cross-Reference): CMPZ4699; CMPZ4699BK; MMBZ4699-GS08; MMBZ4699; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242652-CMPZ4699TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4699 Alternative Parts (Cross-Reference): CMPZ4699; CMPZ4699BK; MMBZ4699-GS08; MMBZ4699; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242652-CMPZ4699TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242652-CMPZ4699TR
Discrete Semiconductor Products 242652-CMPZ4699TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242652-CMPZ4699TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4699 Alternative Parts (Cross-Reference): CMPZ4699; CMPZ4699BK; MMBZ4699-GS08; MMBZ4699; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242652-CMPZ4699TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZ4699
Alternative Parts (Cross-Reference): CMPZ4699; CMPZ4699BK; MMBZ4699-GS08; MMBZ4699;
Introduction Date: September 30, 1997
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
SMD 350 mW 12 V 100 mA Zener Diode - 295-CMPZ4699TR - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 350 mW 12 V 100 mA Zener Diode
295-CMPZ4699TR
SMD 350 mW 12 V 100 mA Zener Diode 295-CMPZ4699TR
CMPZ Series 350 mW 12 V 100 mA Surface Mount Zener Diode - SOT-23 Product overview: CMPZ4699TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 350 mW, 12 V, 100 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 350 mW, 12 V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4699TR can be used for catalog matching and distributor lookup.

CMPZ Series 350 mW 12 V 100 mA Surface Mount Zener Diode - SOT-23 Product overview: CMPZ4699TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 350 mW, 12 V, 100 mA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 350 mW, 12 V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMPZ4699TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 242652-CMPZ4699TR 295-CMPZ4699TR
Product Name Discrete Semiconductor Products SMD 350 mW 12 V 100 mA Zener Diode
Package SOT-23
Unlock Full Specs
to access all available technical data