Central Semiconductor Corp. Discrete Semiconductor Products CMPZ4689 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242651-CMPZ4689 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4689 Alternative Parts (Cross-Reference): CMPZ4689; CMPZ4689BK; MMBZ4689/E9; MMBZ4689-GS18; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242651-CMPZ4689 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4689 Alternative Parts (Cross-Reference): CMPZ4689; CMPZ4689BK; MMBZ4689/E9; MMBZ4689-GS18; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242651-CMPZ4689 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242651-CMPZ4689 TR
Discrete Semiconductor Products 242651-CMPZ4689 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242651-CMPZ4689 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMPZ4689 Alternative Parts (Cross-Reference): CMPZ4689; CMPZ4689BK; MMBZ4689/E9; MMBZ4689-GS18; Introduction Date: September 30, 1997 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242651-CMPZ4689 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZ4689
Alternative Parts (Cross-Reference): CMPZ4689; CMPZ4689BK; MMBZ4689/E9; MMBZ4689-GS18;
Introduction Date: September 30, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CMPZ4689 TR
Zener Diodes CMPZ4689 TR
Zener Diodes 350mW Low Level Zen 4.845 to 5.355V 55mA

Zener Diodes 350mW Low Level Zen 4.845 to 5.355V 55mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 242651-CMPZ4689 TR CMPZ4689 TR
Product Name Discrete Semiconductor Products Zener Diodes
Package SOT-23
Unlock Full Specs
to access all available technical data