Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242650-CMPZ4688 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMPZ4688
Alternative Parts (Cross-Reference): CMPZ4688; CMPZ4688BK; MMBZ4688/E8; MMBZ4688/E9;
Introduction Date: September 30, 1997
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diodes 350mW Low Level Zen 4.465 to 4.935V 60mA
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 242650-CMPZ4688 TR | CMPZ4688 TR |
| Product Name | Discrete Semiconductor Products | Zener Diodes |
| Package | SOT-23 |