Central Semiconductor Corp. Bipolar RF Transistors CMPTH81 TR

Description
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
Request a Quote Datasheet
Description
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - CMPTH81TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CMPTH81TR-ND
Bipolar RF Transistors CMPTH81TR-ND
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23

RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - CMPTH81 TR - 866967-CMPTH81 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CMPTH81 TR
866967-CMPTH81 TR
TRANSISTORS - RF Transistors (BJT) - CMPTH81 TR 866967-CMPTH81 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866967-CMPTH81 TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CMPTH81 DKR-ND, CMPTH81 TR-ND, CMPTH81 DKR, CMPTH81DKR, CMPTH81CT, CMPTH81 TR PBFREE, CMPTH81 CT-ND, CMPTH81TR, CMPTH81 CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866967-CMPTH81 TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMPTH81 DKR-ND, CMPTH81 TR-ND, CMPTH81 DKR, CMPTH81DKR, CMPTH81CT, CMPTH81 TR PBFREE, CMPTH81 CT-ND, CMPTH81TR, CMPTH81 CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number CMPTH81TR-ND 866967-CMPTH81 TR
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - CMPTH81 TR
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details
IGBT Module - 194665726 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details