RF TRANS PNP 20V 600MHZ SOT23
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | CMPTH81 BK | CMPTH81BK-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | PNP; PNP | PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 50 milliamps | |
| VCEO | 20 volts |