Central Semiconductor Corp. TRANSISTORS - RF Transistors (BJT) - CMPTH10 TR CMPTH10 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866966-CMPTH10 TR Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866966-CMPTH10 TR Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - CMPTH10 TR - 866966-CMPTH10 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - CMPTH10 TR
866966-CMPTH10 TR
TRANSISTORS - RF Transistors (BJT) - CMPTH10 TR 866966-CMPTH10 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866966-CMPTH10 TR Operating Temperature Range: -65°C ~ 150°C (TJ) Features: RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866966-CMPTH10 TR
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Bipolar RF Transistors - CMPTH10TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
CMPTH10TR-ND
Bipolar RF Transistors CMPTH10TR-ND
RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23

RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 866966-CMPTH10 TR CMPTH10TR-ND
Product Name TRANSISTORS - RF Transistors (BJT) - CMPTH10 TR Bipolar RF Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 49442981 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details