RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23
RF TRANS NPNUHF/VHF SOT23
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CMPTH10BK-ND | CMPTH10 BK |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| VCEO | 25 volts |