The CMPTA94 is a surface mount PNP silicon transistor designed for high voltage applications, housed in an SOT-23 package. It features a collector-base voltage rating of 400 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA, with a power dissipation limit of 350 mW. The operating and storage junction temperature range is from -65°C to +150°C, and the thermal resistance is 357 °C/W. The device meets RoHS compliance and is marked with the code C94.
Bipolar Transistors - BJT PNP HV Trans 400Vcbo 400Vceo 6.0ebo 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPTA94 TR |
| Product Name | Bipolar Transistors - BJT |