Bipolar (BJT) Transistor PNP 400V 300mA 20MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 400V 300mA 20MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 400V 300mA 20MHz 350mW Surface Mount SOT-23
TRANS PNP 400V 0.3A SOT23 Product overview: CMPTA94 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA94 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866965-CMPTA94 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 400 V 300 mA 20MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPTA94
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMPTA94 TR-ND, 1514-CMPTA94TRPBFREE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1514-CMPTA94TRPBFREETR-ND | 276-CMPTA94 TR PBFREE | 866965-CMPTA94 TR PBFREE |
| Product Name | Single Bipolar Transistors | 400V 0.3A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CMPTA94 TR PBFREE |
| Polarity | PNP | PNP | PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 300 milliamps | ||
| VCEO | 400 volts |