Central Semiconductor Corp. 350V 0.5A SOT-23 Bipolar Transistor CMPTA92E TR

Description
TRANS PNP 350V 0.5A SOT-23 Product overview: CMPTA92E TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA92E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 350V 0.5A SOT-23 Product overview: CMPTA92E TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA92E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 0.5A SOT-23 Bipolar Transistor
276-CMPTA92E TR
350V 0.5A SOT-23 Bipolar Transistor 276-CMPTA92E TR
TRANS PNP 350V 0.5A SOT-23 Product overview: CMPTA92E TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA92E TR can be used for catalog matching and distributor lookup.

TRANS PNP 350V 0.5A SOT-23 Product overview: CMPTA92E TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA92E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPTA92E TR - 108008-CMPTA92E TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA92E TR
108008-CMPTA92E TR
TRANSISTORS - Transistors (BJT) - Single - CMPTA92E TR 108008-CMPTA92E TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 108008-CMPTA92E TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 350mV @ 5mA, 50mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 105 @ 30mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 108008-CMPTA92E TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 350mV @ 5mA, 50mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 105 @ 30mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPTA92E TR
Bipolar Transistors - BJT CMPTA92E TR
Bipolar Transistors - BJT PNP Enh FET 500mA 350Vcbo 350Vceo

Bipolar Transistors - BJT PNP Enh FET 500mA 350Vcbo 350Vceo

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPTA92E TR 108008-CMPTA92E TR CMPTA92E TR
Product Name 350V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPTA92E TR Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data