Central Semiconductor Corp. Single Bipolar Transistors CMPTA92 TR

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - CMPTA92DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CMPTA92DKR-ND
Single Bipolar Transistors CMPTA92DKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - CMPTA92TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CMPTA92TR-ND
Single Bipolar Transistors CMPTA92TR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - CMPTA92CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CMPTA92CT-ND
Single Bipolar Transistors CMPTA92CT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPTA92 TR - 103428-CMPTA92 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA92 TR
103428-CMPTA92 TR
TRANSISTORS - Transistors (BJT) - Single - CMPTA92 TR 103428-CMPTA92 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 103428-CMPTA92 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 25 @ 30mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 103428-CMPTA92 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
TRANS PNP 300V 0.5A SOT-23 - 154-CMPTA92 TR - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 300V 0.5A SOT-23
154-CMPTA92 TR
TRANS PNP 300V 0.5A SOT-23 154-CMPTA92 TR
TRANS PNP 300V 0.5A SOT-23

TRANS PNP 300V 0.5A SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors Transistors Transistors
Product Number CMPTA92DKR-ND 103428-CMPTA92 TR 154-CMPTA92 TR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - CMPTA92 TR TRANS PNP 300V 0.5A SOT-23
Polarity PNP PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
IGBT Module - 74199785 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
7 suppliers