Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052690-CMPTA64 TR
Mounting: SMD (SMT)
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): FMMT449; NSVBC818-40LT1G; 2SA1182-Y,LF; FSB649; 2SB07100QL; 2SB071000LCMPTA64-TR
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 350 mW
Max Breakdown Voltage: 30 V
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 1.5 V
Max Collector Current: 500 mA
Transition Frequency: 125 MHz
Darlington Transistors PNP Darlington
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors |
| Product Number | 1052690-CMPTA64 TR | CMPTA64 TR |
| Product Name | TRANSISTORS - RF Transistors (BJT) - CMPTA64 TR | Darlington Transistors |
| VCEO | 30 volts |