The CMPTA64 is a PNP silicon Darlington transistor in an SOT-23 package, designed for high-gain applications. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and an emitter-base voltage rating of 10 V. The continuous collector current is 500 mA, with a power dissipation of 350 mW. The device operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 357 °C/W. It features a minimum hFE of 20,000 at VCE=5.0 V and IC=100 mA, with a saturation voltage of 1.5 V at IC=100 mA and IB=0.1 mA. The transition frequency is 125 MHz. The part is marked C2V and is offered in a tin/lead plating variant.
Darlington Transistors 30Vcbo 30Vces 10Vebo 500mA 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | CMPTA64 TR TIN/LEAD |
| Product Name | Darlington Transistors |