The CMPTA63 is a PNP silicon Darlington transistor in an SOT-23 package, designed for applications requiring high current gain. It has a maximum collector-emitter voltage of 30 V, continuous collector current of 500 mA, and power dissipation of 350 mW. The device features a collector-emitter saturation voltage of 1.5 V at 100 mA collector current and an emitter-base voltage of 10 V. Current gain (hFE) is 20,000 minimum at 100 mA collector current and 5 V collector-emitter voltage. The transition frequency is 125 MHz. Operating and storage junction temperatures range from -65°C to +150°C. Thermal resistance is 357 °C/W. The part meets standard surface mount requirements with standard marking C2V.
Darlington Transistors PNP Darlington
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | CMPTA63 TR |
| Product Name | Darlington Transistors |