The CMPTA56 is a PNP silicon transistor in an SOT-23 surface mount package, designed for small signal general purpose and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The device operates with a junction temperature range of -65°C to +175°C and has a thermal resistance of 429 °C/W. Its DC current gain (hFE) is a minimum of 100 at IC = 10 mA and IC = 100 mA. The transition frequency is 50 MHz at VCE = 1.0 V and IC = 100 mA. The part is RoHS compliant and marked with code C2G.
Bipolar Transistors - BJT PNP Med Power
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPTA56 TR |
| Product Name | Bipolar Transistors - BJT |