The CMPTA46 is an NPN silicon surface mount transistor in an SOT-23 package designed for extremely high voltage applications. It has a collector-base voltage rating of 450 V and a continuous collector current of 500 mA, with a power dissipation of 350 mW. The operating and storage junction temperature range is -65°C to +150°C, and the thermal resistance is 357 °C/W. Current gain (hFE) ranges from 25 to 200 depending on operating conditions. The transistor meets RoHS standards and is marked with the code C46.
Bipolar Transistors - BJT NPN Extremely High Voltage
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPTA46 TR |
| Product Name | Bipolar Transistors - BJT |