Central Semiconductor Corp. 400V 0.3A SOT-23 Bipolar Transistor CMPTA44 TR

Description
TRANS NPN 400V 0.3A SOT-23 Product overview: CMPTA44 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA44 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 0.3A SOT-23 Product overview: CMPTA44 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA44 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.3A SOT-23 Bipolar Transistor
276-CMPTA44 TR
400V 0.3A SOT-23 Bipolar Transistor 276-CMPTA44 TR
TRANS NPN 400V 0.3A SOT-23 Product overview: CMPTA44 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA44 TR can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.3A SOT-23 Product overview: CMPTA44 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA44 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPTA44 TR - 099176-CMPTA44 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA44 TR
099176-CMPTA44 TR
TRANSISTORS - Transistors (BJT) - Single - CMPTA44 TR 099176-CMPTA44 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 099176-CMPTA44 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 099176-CMPTA44 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPTA44 TR
Bipolar Transistors - BJT CMPTA44 TR
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPTA44 TR 099176-CMPTA44 TR CMPTA44 TR
Product Name 400V 0.3A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPTA44 TR Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846UE6727HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
Transistor Grade / Operating Range Automotive
View Details
2 suppliers