Central Semiconductor Corp. Discrete Semiconductor Products CMPTA42TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242636-CMPTA42TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPTA42 Alternative Parts (Cross-Reference): MMBTA42; CMPTA42BK; CMPTA42; MMBTA42RF; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242636-CMPTA42TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPTA42 Alternative Parts (Cross-Reference): MMBTA42; CMPTA42BK; CMPTA42; MMBTA42RF; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 242636-CMPTA42TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242636-CMPTA42TR
Discrete Semiconductor Products 242636-CMPTA42TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242636-CMPTA42TR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CMPTA42 Alternative Parts (Cross-Reference): MMBTA42; CMPTA42BK; CMPTA42; MMBTA42RF; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242636-CMPTA42TR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CMPTA42
Alternative Parts (Cross-Reference): MMBTA42; CMPTA42BK; CMPTA42; MMBTA42RF;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 242636-CMPTA42TR
Product Name Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
45V 0.1A Bipolar Transistor - 277-BC847SH6727XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers