Central Semiconductor Corp. 0.5A 300V Bipolar Transistor CMPTA42

Description
Small Signal Bipolar Transistor, 0.5A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: CMPTA42 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA42 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: CMPTA42 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA42 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 300V Bipolar Transistor
276-CMPTA42
0.5A 300V Bipolar Transistor 276-CMPTA42
Small Signal Bipolar Transistor, 0.5A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: CMPTA42 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA42 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: CMPTA42 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA42 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPTA42 - 050403-CMPTA42 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA42
050403-CMPTA42
TRANSISTORS - Transistors (BJT) - Single - CMPTA42 050403-CMPTA42
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050403-CMPTA42 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 350mV @ 5mA, 50mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 50 @ 30mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050403-CMPTA42
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 350mV @ 5mA, 50mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 30mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-CMPTA42 050403-CMPTA42
Product Name 0.5A 300V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPTA42
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data