Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CMPTA29 TR PBFREE CMPTA29 TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866962-CMPTA29 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA 125MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPTA29 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPTA29TR, 1514-CMPTA29TRPBFREE CT, CMPTA29 CT, CMPTA29DKR-ND, 1514-CMPTA29TRPBFREE TR, CMPTA29DKR, CMPTA29CT, CMPTA29 DKR, CMPTA29 TR-ND, CMPTA29TR-ND, CMPTA29 CT-ND, CMPTA29CT-ND, CMPTA29 TR, 1514-CMPTA29TRPBFREE DKR, CMPTA29 DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866962-CMPTA29 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA 125MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPTA29 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPTA29TR, 1514-CMPTA29TRPBFREE CT, CMPTA29 CT, CMPTA29DKR-ND, 1514-CMPTA29TRPBFREE TR, CMPTA29DKR, CMPTA29CT, CMPTA29 DKR, CMPTA29 TR-ND, CMPTA29TR-ND, CMPTA29 CT-ND, CMPTA29CT-ND, CMPTA29 TR, 1514-CMPTA29TRPBFREE DKR, CMPTA29 DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CMPTA29 TR PBFREE - 866962-CMPTA29 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA29 TR PBFREE
866962-CMPTA29 TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPTA29 TR PBFREE 866962-CMPTA29 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866962-CMPTA29 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA 125MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPTA29 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPTA29TR, 1514-CMPTA29TRPBFREE CT, CMPTA29 CT, CMPTA29DKR-ND, 1514-CMPTA29TRPBFREE TR, CMPTA29DKR, CMPTA29CT, CMPTA29 DKR, CMPTA29 TR-ND, CMPTA29TR-ND, CMPTA29 CT-ND, CMPTA29CT-ND, CMPTA29 TR, 1514-CMPTA29TRPBFREE DKR, CMPTA29 DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866962-CMPTA29 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA 125MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPTA29
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPTA29TR, 1514-CMPTA29TRPBFREECT, CMPTA29 CT, CMPTA29DKR-ND, 1514-CMPTA29TRPBFREETR, CMPTA29DKR, CMPTA29CT, CMPTA29 DKR, CMPTA29 TR-ND, CMPTA29TR-ND, CMPTA29 CT-ND, CMPTA29CT-ND, CMPTA29 TR, 1514-CMPTA29TRPBFREEDKR, CMPTA29 DKR-ND

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA29TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA29TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPTA29TRPBFREECT-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA29TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA29TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPTA29TRPBFREEDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA29TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA29TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPTA29TRPBFREETR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 125MHz 350mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 866962-CMPTA29 TR PBFREE 1514-CMPTA29TRPBFREECT-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - CMPTA29 TR PBFREE Single Bipolar Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 192352315 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers