The CMPTA06 is an NPN silicon transistor in an SOT-23 surface mount package, designed for small signal general purpose and switching applications. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 80 V, and continuous collector current of 500 mA. Power dissipation is 350 mW with a thermal resistance of 429 °C/W. The operating and storage junction temperature ranges from -65 to +175 °C. The current gain (hFE) is a minimum of 100 at VCE=1.0V and IC=10mA. The transition frequency (fT) is 100 MHz at VCE=2.0V, IC=10mA, and f=100MHz. The SOT-23 package has pins 1: Base, 2: Emitter, and 3: Collector. The part is marked C1G.
Bipolar Transistors - BJT NPN Med Power
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPTA06 TR |
| Product Name | Bipolar Transistors - BJT |