The CMPT930 is an NPN silicon transistor in an SOT-23 surface mount package, designed for small signal general purpose and switching applications. It has a collector-base voltage rating of 45 V, a collector-emitter voltage rating of 45 V, an emitter-base voltage rating of 5.0 V, and a continuous collector current of 30 mA. The device dissipates up to 350 mW and operates with a junction temperature range from -65 to +150 °C. The thermal resistance is 357 °C/W. Current gain (hFE) ranges from 600 at IC=10 mA to 100 at IC=10 μA, with a transition frequency of 30 MHz. Noise figure is 3.0 dB under specified conditions.
Bipolar Transistors - BJT NPN 45Vcbo 45Vceo 5.0Vcebo 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT930 TR |
| Product Name | Bipolar Transistors - BJT |