Central Semiconductor Corp. Bipolar Transistors - BJT CMPT918 TR

Description
Bipolar Transistors - BJT NPN Gen Pur Switch
Description
Bipolar Transistors - BJT NPN Gen Pur Switch
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPT918 is an NPN silicon RF transistor in an SOT-23 surface-mount package, designed for VHF/UHF amplifier and oscillator applications. It has a collector-base voltage rating of 30 V, collector-emitter voltage of 15 V, and continuous collector current of 50 mA. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The transistor features a transition frequency of 600 MHz at 100 MHz, a power output of 30 mW at 500 MHz, and a noise figure of 6.0 dB at 60 MHz. The operating and storage junction temperature range is -65 to +150 °C. The device is marked with the code C3B and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The CMPT918 is an NPN silicon RF transistor in an SOT-23 surface-mount package, designed for VHF/UHF amplifier and oscillator applications. It has a collector-base voltage rating of 30 V, collector-emitter voltage of 15 V, and continuous collector current of 50 mA. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The transistor features a transition frequency of 600 MHz at 100 MHz, a power output of 30 mW at 500 MHz, and a noise figure of 6.0 dB at 60 MHz. The operating and storage junction temperature range is -65 to +150 °C. The device is marked with the code C3B and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT918 TR
Bipolar Transistors - BJT CMPT918 TR
Bipolar Transistors - BJT NPN Gen Pur Switch

Bipolar Transistors - BJT NPN Gen Pur Switch

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMPT918 TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220626 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,135 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers