The CMPT8599 is a PNP silicon transistor for general purpose audio amplifier applications, packaged in an SOT-23 surface mount case. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 500 mA, and the power dissipation is 350 mW. The operating and storage junction temperature ranges from -65 to +150 °C. The thermal resistance is 357 °C/W. The transistor has a current gain (hFE) of 100 to 300 at IC=1.0 mA and 100 at IC=10 mA and IC=100 mA. The transition frequency is 150 MHz, and the output capacitance is 4.5 pF at VCB=10 V. The device meets no explicitly stated standards beyond its electrical and mechanical specifications.
Bipolar Transistors - BJT Complementary Trans 80Vcbo 80Vceo 5.0ebo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT8599 TR |
| Product Name | Bipolar Transistors - BJT |