Central Semiconductor Corp. Single Bipolar Transistors CMPT8599 TR PBFREE

Description
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CMPT8599TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT8599TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT8599TRPBFREETR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT8599TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT8599TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPT8599TRPBFREEDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT8599TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT8599TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPT8599TRPBFREECT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
80V 0.5A SOT23 Bipolar Transistor
276-CMPT8599 TR PBFREE
80V 0.5A SOT23 Bipolar Transistor 276-CMPT8599 TR PBFREE
TRANS PNP 80V 0.5A SOT23 Product overview: CMPT8599 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT8599 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS PNP 80V 0.5A SOT23 Product overview: CMPT8599 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT8599 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT8599 TR PBFREE - 866961-CMPT8599 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT8599 TR PBFREE
866961-CMPT8599 TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPT8599 TR PBFREE 866961-CMPT8599 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866961-CMPT8599 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 150MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT8599 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPT8599DKR, CMPT8599 CT, CMPT8599 DKR, CMPT8599TR, CMPT8599 CT-ND, 1514-CMPT8599TRPBFRE ECT, CMPT8599CT, CMPT8599 TR, 1514-CMPT8599TRPBFRE EDKR, CMPT8599TR-ND, CMPT8599 TR-ND, CMPT8599DKR-ND, CMPT8599CT-ND, CMPT8599 DKR-ND, 1514-CMPT8599TRPBFRE ETR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866961-CMPT8599 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 150MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT8599
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPT8599DKR, CMPT8599 CT, CMPT8599 DKR, CMPT8599TR, CMPT8599 CT-ND, 1514-CMPT8599TRPBFREECT, CMPT8599CT, CMPT8599 TR, 1514-CMPT8599TRPBFREEDKR, CMPT8599TR-ND, CMPT8599 TR-ND, CMPT8599DKR-ND, CMPT8599CT-ND, CMPT8599 DKR-ND, 1514-CMPT8599TRPBFREETR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 1514-CMPT8599TRPBFREETR-ND 276-CMPT8599 TR PBFREE 866961-CMPT8599 TR PBFREE
Product Name Single Bipolar Transistors 80V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPT8599 TR PBFREE
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details