The CMPT8099 is an NPN silicon transistor in an SOT-23 package for general purpose audio amplifier applications. It has a collector-base and collector-emitter voltage rating of 80 V, an emitter-base voltage of 6.0 V, and a continuous collector current of 500 mA. Power dissipation is 350 mW, with a thermal resistance of 357 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) is 100 to 300 at 1 mA and 75 at 100 mA collector current. Collector-emitter saturation voltage is 0.3 V at 100 mA collector and 10 mA base current. Transition frequency is 150 MHz. The device is marked CKB and is paired with the complementary CMPT8599 PNP transistor. Package dimensions are 2.80 to 3.05 mm in length and 1.19 to 1.40 mm in width.
Bipolar Transistors - BJT Complementary Trans 80Vcbo 80Vceo 6.0ebo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT8099 TR |
| Product Name | Bipolar Transistors - BJT |