TRANS NPN 80V 0.5A SOT23 Product overview: CMPT8099 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT8099 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866960-CMPT8099 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT8099
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPT8099DKR-ND, CMPT8099 TR, CMPT8099TR, CMPT8099 DKR, 1514-CMPT8099TRPBFRE
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 350mW Surface Mount SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-CMPT8099 TR PBFREE | 866960-CMPT8099 TR PBFREE | 1514-CMPT8099TRPBFREECT-ND |
| Product Name | 80V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CMPT8099 TR PBFREE | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 500 milliamps |