Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 45V 200mA 700MHz 350mW Surface Mount SOT-23
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866959-CMPT6429 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 200 mA 700MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT6429
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPT6429TR, CMPT6429 CT, CMPT6429 DKR, CMPT6429DKR, 1514-CMPT6429TRPBFRE
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 1514-CMPT6429TRPBFREEDKR-ND | 866959-CMPT6429 TR PBFREE |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CMPT6429 TR PBFREE |
| Polarity | NPN | NPN |