Central Semiconductor Corp. 50V 0.2A SOT23 Bipolar Transistor CMPT6428 TR

Description
TRANS NPN 50V 0.2A SOT23 Product overview: CMPT6428 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT6428 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.2A SOT23 Product overview: CMPT6428 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT6428 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.2A SOT23 Bipolar Transistor
276-CMPT6428 TR
50V 0.2A SOT23 Bipolar Transistor 276-CMPT6428 TR
TRANS NPN 50V 0.2A SOT23 Product overview: CMPT6428 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT6428 TR can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.2A SOT23 Product overview: CMPT6428 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT6428 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT6428 TR - 013216-CMPT6428 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT6428 TR
013216-CMPT6428 TR
TRANSISTORS - Transistors (BJT) - Single - CMPT6428 TR 013216-CMPT6428 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013216-CMPT6428 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013216-CMPT6428 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT6428 TR
Bipolar Transistors - BJT CMPT6428 TR
Bipolar Transistors - BJT NPN Low Noise

Bipolar Transistors - BJT NPN Low Noise

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPT6428 TR 013216-CMPT6428 TR CMPT6428 TR
Product Name 50V 0.2A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPT6428 TR Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data