The CMPT6427 is an NPN silicon Darlington transistor in an SOT-23 surface-mount package, designed for high-gain applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 357 °C/W. Current gain (hFE) ranges from 14K to 200K depending on collector current. The SOT-23 package has three leads designated as base, emitter, and collector. The part complies with RoHS standards as indicated by the PBFREE suffix, specifying lead-free plating.
500MA 40V SMD TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT6427TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |