The CMPT5401 is a PNP silicon transistor in an SOT-23 surface-mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 160 V, a collector-emitter voltage of 150 V, and a continuous collector current of 600 mA. Power dissipation is rated at 350 mW with a thermal resistance of 357 °C/W. The operating and storage junction temperature range is -65 to +150 °C. It meets RoHS compliance and is marked with the code C2L. The pinout defines pin 1 as the base, pin 2 as the emitter, and pin 3 as the collector.
Bipolar Transistors - BJT SS Transistor PNP GP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT5401 BK |
| Product Name | Bipolar Transistors - BJT |