The CMPT5179 is an NPN silicon RF transistor in an SOT-23 surface-mount package, designed for low-noise amplification and high-frequency oscillator applications. It has a collector-base voltage rating of 20 V, collector-emitter voltage of 15 V, and continuous collector current of 50 mA, with a power dissipation of 350 mW. The transition frequency (fT) is 900 to 1450 MHz at VCE=6.0 V and IC=5.0 mA. Noise figure is 4.5 dB at 200 MHz, and collector-base capacitance is 1.0 pF at 1.0 MHz. Operating junction temperature ranges from -65 to +150 °C. The part meets RoHS compliance and is epoxy molded.
Bipolar Transistors - BJT NPN RF Oscillator
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT5179 TR |
| Product Name | Bipolar Transistors - BJT |