Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029691-CMPT5089 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Gen Purpose
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1029691-CMPT5089 TR | CMPT5089 TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CMPT5089 TR | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |