Central Semiconductor Corp. Single Bipolar Transistors CMPT5089 TR PBFREE

Description
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CMPT5089TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT5089TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPT5089TRPBFREEDKR-ND
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT5089TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT5089TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPT5089TRPBFREECT-ND
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPT5089TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT5089TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT5089TRPBFREETR-ND
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT5089 TR PBFREE - 872095-CMPT5089 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT5089 TR PBFREE
872095-CMPT5089 TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPT5089 TR PBFREE 872095-CMPT5089 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 872095-CMPT5089 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 50 mA 50MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPT5089 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CMPT5089DKR-ND, FMMT5089, 1514-CMPT5089TRPBFRE ECT, CMPT5089 TR, CMPT5089 DKR, CMPT5089CT-ND, CMPT5089TR, CMPT5089TR-ND, 1514-CMPT5089TRPBFRE ETR, CMPT5089 TR LEAD FREE, CMPT5089DKR, CMPT5089CT, CMPT5089 TR-ND, 1514-CMPT5089TRPBFRE EDKR, CMPT5089 DKR-ND, CMPT5089 CT, CMPT5089 CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 872095-CMPT5089 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 50 mA 50MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT5089
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMPT5089DKR-ND, FMMT5089, 1514-CMPT5089TRPBFREECT, CMPT5089 TR, CMPT5089 DKR, CMPT5089CT-ND, CMPT5089TR, CMPT5089TR-ND, 1514-CMPT5089TRPBFREETR, CMPT5089 TR LEAD FREE, CMPT5089DKR, CMPT5089CT, CMPT5089 TR-ND, 1514-CMPT5089TRPBFREEDKR, CMPT5089 DKR-ND, CMPT5089 CT, CMPT5089 CT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 1514-CMPT5089TRPBFREEDKR-ND 872095-CMPT5089 TR PBFREE
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - CMPT5089 TR PBFREE
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products