Manufacturer: Central Semiconductor Corp
Win Source Part Number: 106401-CMPT5087 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT PNP GP
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 106401-CMPT5087 TR | CMPT5087 TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CMPT5087 TR | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |