The CMPT5086 is a silicon PNP transistor designed for high gain and low noise applications, housed in an SOT-23 surface mount package. It has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and continuous collector current of 50 mA. Power dissipation is rated at 350 mW, with a thermal resistance of 357 °C/W. The operating and storage junction temperature range is -65 °C to +150 °C. Transition frequency is 40 MHz, and current gain (hFE) ranges from 150 to 600 at IC = 1.0 mA and VCE = 5.0 V. Noise figure is specified up to 3.0 dB under test conditions. The device is RoHS compliant as indicated by the PBFREE suffix, which denotes lead-free plating.
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT5086TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |