Central Semiconductor Corp. 40V 0.6A SOT-23 Bipolar Transistor CMPT4403 TR

Description
TRANS PNP 40V 0.6A SOT-23 Product overview: CMPT4403 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4403 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.6A SOT-23 Product overview: CMPT4403 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4403 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A SOT-23 Bipolar Transistor
276-CMPT4403 TR
40V 0.6A SOT-23 Bipolar Transistor 276-CMPT4403 TR
TRANS PNP 40V 0.6A SOT-23 Product overview: CMPT4403 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4403 TR can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.6A SOT-23 Product overview: CMPT4403 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4403 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT4403 TR - 050400-CMPT4403 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT4403 TR
050400-CMPT4403 TR
TRANSISTORS - Transistors (BJT) - Single - CMPT4403 TR 050400-CMPT4403 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050400-CMPT4403 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050400-CMPT4403 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT4403 TR
Bipolar Transistors - BJT CMPT4403 TR
Bipolar Transistors - BJT PNP GP

Bipolar Transistors - BJT PNP GP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPT4403 TR 050400-CMPT4403 TR CMPT4403 TR
Product Name 40V 0.6A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPT4403 TR Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data