Central Semiconductor Corp. 40V 0.6A 225mW SOT-23 Bipolar Transistor CMPT4401 TR

Description
Trans GP BJT NPN 40V 0.6A 225mW 3-Pin SOT-23 T/R Product overview: CMPT4401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 40V 0.6A 225mW 3-Pin SOT-23 T/R Product overview: CMPT4401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A 225mW SOT-23 Bipolar Transistor
276-CMPT4401 TR
40V 0.6A 225mW SOT-23 Bipolar Transistor 276-CMPT4401 TR
Trans GP BJT NPN 40V 0.6A 225mW 3-Pin SOT-23 T/R Product overview: CMPT4401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.6A 225mW 3-Pin SOT-23 T/R Product overview: CMPT4401 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT4401 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPT4401 TR - 1029689-CMPT4401 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPT4401 TR
1029689-CMPT4401 TR
TRANSISTORS - Transistors (BJT) - Single - CMPT4401 TR 1029689-CMPT4401 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029689-CMPT4401 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 80 @ 10mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029689-CMPT4401 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 80 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMPT4401 TR
Bipolar Transistors - BJT CMPT4401 TR
Bipolar Transistors - BJT NPN GP

Bipolar Transistors - BJT NPN GP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMPT4401 TR 1029689-CMPT4401 TR CMPT4401 TR
Product Name 40V 0.6A 225mW SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPT4401 TR Bipolar Transistors - BJT
Package Type Tape and Reel SOT3; SOT23; SOT-23
Packing Method Tape and Reel
IC(max) 600 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data