The CMPT4209 is a PNP silicon transistor in a SOT-23 package for high-speed switching applications. It has a collector-base voltage rating of 15 V, a collector-emitter voltage rating of 15 V, and a continuous collector current of 200 mA. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. Current gain (hFE) ranges from 20 to 120 depending on operating conditions. Transition frequency (fT) is 850 MHz at 10 mA and 100 MHz. Output and input capacitances are 7.0 pF. The device meets no explicitly stated industry standards.
Bipolar Transistors - BJT PNP 15Vcbo 15 Vceo 200mA 350mW 7.0pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMPT4209 BK |
| Product Name | Bipolar Transistors - BJT |